multicomp PRO Carbon Film Resistor, 47Kohm, 1W, 5%; Resistance Multicomp Pro MCCFR01SJ0473A10

Description
CARBON FILM RESISTOR, 47KOHM, 1W, 5%; Resistance:47kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 47KOHM, 1W, 5%; Resistance:47kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 47Kohm, 1W, 5%; Resistance Multicomp Pro - 58K5140 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 47Kohm, 1W, 5%; Resistance Multicomp Pro
58K5140
Carbon Film Resistor, 47Kohm, 1W, 5%; Resistance Multicomp Pro 58K5140
CARBON FILM RESISTOR, 47KOHM, 1W, 5%; Resistance:47kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 47KOHM, 1W, 5%; Resistance:47kohm; Product Range:MCCFR0SJ0xxxA10 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5140
Product Name Carbon Film Resistor, 47Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers