multicomp PRO Carbon Film Resistor, 2.2Kohm, 1W, 5%; Resistance Multicomp Pro MCCFR01SJ0222A10

Description
CARBON FILM RESISTOR, 2.2KOHM, 1W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 2.2KOHM, 1W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 2.2Kohm, 1W, 5%; Resistance Multicomp Pro - 59K8545 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 2.2Kohm, 1W, 5%; Resistance Multicomp Pro
59K8545
Carbon Film Resistor, 2.2Kohm, 1W, 5%; Resistance Multicomp Pro 59K8545
CARBON FILM RESISTOR, 2.2KOHM, 1W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 2.2KOHM, 1W, 5%; Resistance:2.2kohm; Product Range:MCCFR0SJ0xxxA10 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8545
Product Name Carbon Film Resistor, 2.2Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details