CARBON FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MCCFR0SJ0xxxA1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 59K8528 |
| Product Name | Carbon Film Resistor, 1.2Kohm, 1W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1200 ohms |
| Tolerance | 5 +/- % |