multicomp PRO Carbon Film Resistor, 10Kohm, 1W, 5%; Resistance Multicomp Pro MCCFR01SJ0103A10

Description
CARBON FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 10Kohm, 1W, 5%; Resistance Multicomp Pro - 59K8524 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 10Kohm, 1W, 5%; Resistance Multicomp Pro
59K8524
Carbon Film Resistor, 10Kohm, 1W, 5%; Resistance Multicomp Pro 59K8524
CARBON FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:MCCFR0SJ0xxxA10 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8524
Product Name Carbon Film Resistor, 10Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details