multicomp PRO Carbon Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro MCCFR01SJ0102A10

Description
CARBON FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro - 59K8523 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro
59K8523
Carbon Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro 59K8523
CARBON FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA1 0 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCCFR0SJ0xxxA10 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8523
Product Name Carbon Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details