multicomp PRO Fuse, Smd, 1A, Slow Blow; Fuse Current Multicomp Pro MCCFBN2TTT/1

Description
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Slow Blow; Fuse Current Multicomp Pro - 62AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow; Fuse Current Multicomp Pro
62AC7163
Fuse, Smd, 1A, Slow Blow; Fuse Current Multicomp Pro 62AC7163
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7163
Product Name Fuse, Smd, 1A, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers