multicomp PRO Fuse, Smd, 5A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/C/5

Description
FUSE, SMD, 5A, SLOW BLOW, 2410; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 5A, SLOW BLOW, 2410; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 5A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7250 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7250
Fuse, Smd, 5A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7250
FUSE, SMD, 5A, SLOW BLOW, 2410; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 5A, SLOW BLOW, 2410; Fuse Current:5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7250
Product Name Fuse, Smd, 5A, Slow Blow, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915TL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
Varistors - 1620291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details