multicomp PRO Fuse, Smd, 4A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/C/4

Description
FUSE, SMD, 4A, SLOW BLOW, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 4A, SLOW BLOW, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 4A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7249 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7249
Fuse, Smd, 4A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7249
FUSE, SMD, 4A, SLOW BLOW, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 4A, SLOW BLOW, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7249
Product Name Fuse, Smd, 4A, Slow Blow, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD24VF1BLZ - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details