multicomp PRO Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/C/3

Description
FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7247
Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7247
FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7247
Product Name Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Weather Resistant, Residential Grade - G19201L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details