multicomp PRO Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/C/1

Description
FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7243
Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7243
FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7243
Product Name Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD103-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A24T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD1ETH1GLS-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD
View Details