multicomp PRO Fuse, Smd, 8A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/8

Description
FUSE, SMD, 8A, SLOW BLOW, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 8A, SLOW BLOW, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 8A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7264 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7264
Fuse, Smd, 8A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7264
FUSE, SMD, 8A, SLOW BLOW, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 8A, SLOW BLOW, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7264
Product Name Fuse, Smd, 8A, Slow Blow, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 12LF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 10 amps
View Details
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details