multicomp PRO Fuse, Smd, 7A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/7

Description
FUSE, SMD, 7A, SLOW BLOW, 2410; Fuse Current:7A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 7A, SLOW BLOW, 2410; Fuse Current:7A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 7A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7263 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7263
Fuse, Smd, 7A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7263
FUSE, SMD, 7A, SLOW BLOW, 2410; Fuse Current:7A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 7A, SLOW BLOW, 2410; Fuse Current:7A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7263
Product Name Fuse, Smd, 7A, Slow Blow, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8310TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002625236 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers