multicomp PRO Fuse, Smd, 2A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/2

Description
FUSE, SMD, 2A, SLOW BLOW, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2A, SLOW BLOW, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7255 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7255
Fuse, Smd, 2A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7255
FUSE, SMD, 2A, SLOW BLOW, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 2A, SLOW BLOW, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7255
Product Name Fuse, Smd, 2A, Slow Blow, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2513.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details