multicomp PRO Fuse, Smd, 2.5A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/2.5

Description
FUSE, SMD, 2.5A, SLOW BLOW, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2.5A, SLOW BLOW, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2.5A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7256 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7256
Fuse, Smd, 2.5A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7256
FUSE, SMD, 2.5A, SLOW BLOW, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 2.5A, SLOW BLOW, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7256
Product Name Fuse, Smd, 2.5A, Slow Blow, 2410; Fuse Current Multicomp Pro
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625028 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 4 amps
View Details
Specs
Mounting Panel Mount
View Details
Cartridge Fuses - 8657370 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers