multicomp PRO Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/C/8

Description
FUSE, SMD, 8A, FAST ACTING, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 8A, FAST ACTING, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7224
Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7224
FUSE, SMD, 8A, FAST ACTING, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 8A, FAST ACTING, 2410; Fuse Current:8A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7224
Product Name Fuse, Smd, 8A, Fast Acting, 2410; Fuse Current Multicomp Pro
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details