FUSE, SMD, 6.3A, FAST ACTING, 2410; Fuse Current:6.3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 62AC7222 |
| Product Name | Fuse, Smd, 6.3A, Fast Acting, 2410; Fuse Current Multicomp Pro |
| Standards and Certifications | RoHS |