multicomp PRO Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/C/500

Description
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7221
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7221
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7221
Product Name Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Manual Reset 5-15P UL Recoginzed - G20CMR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Multi-Purpose ESD Devices - ESD231-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details