multicomp PRO Fuse, Smd, 2.5A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/C/2.5

Description
FUSE, SMD, 2.5A, FAST ACTING, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2.5A, FAST ACTING, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2.5A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7215
Fuse, Smd, 2.5A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7215
FUSE, SMD, 2.5A, FAST ACTING, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 2.5A, FAST ACTING, 2410; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7215
Product Name Fuse, Smd, 2.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 510 volts
View Details
Low Capacitance ESD Devices - ESD112-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details