FUSE, SMD, 1.5A, FAST ACTING, 2410; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 62AC7213 |
| Product Name | Fuse, Smd, 1.5A, Fast Acting, 2410; Fuse Current Multicomp Pro |
| Standards and Certifications | RoHS |