multicomp PRO Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/4

Description
FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7235 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7235
Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7235
FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7235
Product Name Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers