multicomp PRO Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/2

Description
FUSE, SMD, 2A, FAST ACTING, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2A, FAST ACTING, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7230
Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7230
FUSE, SMD, 2A, FAST ACTING, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 2A, FAST ACTING, 2410; Fuse Current:2A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7230
Product Name Fuse, Smd, 2A, Fast Acting, 2410; Fuse Current Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details