multicomp PRO Fuse, Smd, 0.5A, Slow Blow, 1206; Fuse Current Multicomp Pro MCCFB1206TTT/500

Description
FUSE, SMD, 0.5A, SLOW BLOW, 1206; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.5A, SLOW BLOW, 1206; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.5A, Slow Blow, 1206; Fuse Current Multicomp Pro - 62AC7209 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Slow Blow, 1206; Fuse Current Multicomp Pro
62AC7209
Fuse, Smd, 0.5A, Slow Blow, 1206; Fuse Current Multicomp Pro 62AC7209
FUSE, SMD, 0.5A, SLOW BLOW, 1206; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0.5A, SLOW BLOW, 1206; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7209
Product Name Fuse, Smd, 0.5A, Slow Blow, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8324CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002313404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details