multicomp PRO Fuse, Smd, 20A, Fast Acting, 1206; Fuse Current Multicomp Pro MCCFB1206TFF/20

Description
FUSE, SMD, 20A, FAST ACTING, 1206; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 20A, FAST ACTING, 1206; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 20A, Fast Acting, 1206; Fuse Current Multicomp Pro - 62AC7190 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 20A, Fast Acting, 1206; Fuse Current Multicomp Pro
62AC7190
Fuse, Smd, 20A, Fast Acting, 1206; Fuse Current Multicomp Pro 62AC7190
FUSE, SMD, 20A, FAST ACTING, 1206; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 20A, FAST ACTING, 1206; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7190
Product Name Fuse, Smd, 20A, Fast Acting, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers