multicomp PRO Fuse, Smd, 5A, Slow Blow, 0603; Fuse Current Multicomp Pro MCCFB0603TTT/5

Description
FUSE, SMD, 5A, SLOW BLOW, 0603; Fuse Current:5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
Description
FUSE, SMD, 5A, SLOW BLOW, 0603; Fuse Current:5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 5A, Slow Blow, 0603; Fuse Current Multicomp Pro - 62AC7182 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Slow Blow, 0603; Fuse Current Multicomp Pro
62AC7182
Fuse, Smd, 5A, Slow Blow, 0603; Fuse Current Multicomp Pro 62AC7182
FUSE, SMD, 5A, SLOW BLOW, 0603; Fuse Current:5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, SMD, 5A, SLOW BLOW, 0603; Fuse Current:5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7182
Product Name Fuse, Smd, 5A, Slow Blow, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRHV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 250 volts
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers