multicomp PRO Fuse, Smd, 1.5A, Slow Blow, 0603; Fuse Current Multicomp Pro MCCFB0603TTT/1.5

Description
FUSE, SMD, 1.5A, SLOW BLOW, 0603; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Description
FUSE, SMD, 1.5A, SLOW BLOW, 0603; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.5A, Slow Blow, 0603; Fuse Current Multicomp Pro - 62AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Slow Blow, 0603; Fuse Current Multicomp Pro
62AC7178
Fuse, Smd, 1.5A, Slow Blow, 0603; Fuse Current Multicomp Pro 62AC7178
FUSE, SMD, 1.5A, SLOW BLOW, 0603; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1.5A, SLOW BLOW, 0603; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7178
Product Name Fuse, Smd, 1.5A, Slow Blow, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 3000 amps
View Details
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details