multicomp PRO Ceramic Capacitor 0.047Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCCC50V473KY5P

Description
CERAMIC CAPACITOR 0.047UF, 50V, Y5P, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF, 50V, Y5P, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 97M4056 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
97M4056
Ceramic Capacitor 0.047Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro 97M4056
CERAMIC CAPACITOR 0.047UF, 50V, Y5P, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF, 50V, Y5P, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4056
Product Name Ceramic Capacitor 0.047Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details