multicomp PRO Ceramic Capacitor 0.022Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCCC50V223KY5P

Description
CERAMIC CAPACITOR 0.022UF, 50V, Y5P, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.022UF, 50V, Y5P, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 97M4054 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
97M4054
Ceramic Capacitor 0.022Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro 97M4054
CERAMIC CAPACITOR 0.022UF, 50V, Y5P, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF, 50V, Y5P, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4054
Product Name Ceramic Capacitor 0.022Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers