multicomp PRO Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp Pro MCCC50V220JNPO

Description
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp Pro - 97M5068 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp Pro
97M5068
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp Pro 97M5068
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5068
Product Name Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details