CERAMIC CAPACITOR 22PF 1500V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):1.5kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M5066 |
| Product Name | Ceramic Capacitor 22Pf 1500V, C0G, 5%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.20E-5 microF |