multicomp PRO Ceramic Capacitor 100Pf, 100V, Sl, 5%, Radial; Capacitance Multicomp Pro MCCC100V101JSL

Description
CERAMIC CAPACITOR 100PF, 100V, SL, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 100PF, 100V, SL, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf, 100V, Sl, 5%, Radial; Capacitance Multicomp Pro - 97M5065 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 100V, Sl, 5%, Radial; Capacitance Multicomp Pro
97M5065
Ceramic Capacitor 100Pf, 100V, Sl, 5%, Radial; Capacitance Multicomp Pro 97M5065
CERAMIC CAPACITOR 100PF, 100V, SL, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 100V, SL, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5065
Product Name Ceramic Capacitor 100Pf, 100V, Sl, 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers