multicomp PRO Cap, 0.47Uf, 35V, Tant, Radial; Capacitance Multicomp Pro MCCB1V474M2ACB

Description
CAP, 0.47UF, 35V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 35V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 35V, Tant, Radial; Capacitance Multicomp Pro - 25M8486 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 35V, Tant, Radial; Capacitance Multicomp Pro
25M8486
Cap, 0.47Uf, 35V, Tant, Radial; Capacitance Multicomp Pro 25M8486
CAP, 0.47UF, 35V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 0.47UF, 35V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8486
Product Name Cap, 0.47Uf, 35V, Tant, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers