multicomp PRO Tantalum Capacitor, Epoxy-Coated, Mccb Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro MCCB1H334M2ACB

Description
Tantalum Capacitor, Epoxy-Coated, MCCB Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 mm RoHS Compliant: Yes
Description
Tantalum Capacitor, Epoxy-Coated, MCCB Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 39T1212, is an epoxy-coated, solid electrolytic capacitor from the MCCB series, featuring a nominal capacitance of 0.33 F and a voltage rating of 50 V. It has a capacitance tolerance of ±20% and is designed for general-purpose applications. The capacitor operates within a temperature range of -55°C to +125°C, with derating above 85°C. It is compliant with RoHS standards and features non-flammable epoxy resin, ensuring high reliability. The leakage current is specified to be no more than 0.01CV [µA] or 0.5µA, whichever is greater. The capacitor is radial leaded with a lead spacing of 5.1 mm, making it suitable for various PCB designs.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 39T1212, is an epoxy-coated, solid electrolytic capacitor from the MCCB series, featuring a nominal capacitance of 0.33 F and a voltage rating of 50 V. It has a capacitance tolerance of ±20% and is designed for general-purpose applications. The capacitor operates within a temperature range of -55°C to +125°C, with derating above 85°C. It is compliant with RoHS standards and features non-flammable epoxy resin, ensuring high reliability. The leakage current is specified to be no more than 0.01CV [µA] or 0.5µA, whichever is greater. The capacitor is radial leaded with a lead spacing of 5.1 mm, making it suitable for various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, Epoxy-Coated, Mccb Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro - 39T1212 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Epoxy-Coated, Mccb Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro
39T1212
Tantalum Capacitor, Epoxy-Coated, Mccb Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro 39T1212
Tantalum Capacitor, Epoxy-Coated, MCCB Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 mm RoHS Compliant: Yes

Tantalum Capacitor, Epoxy-Coated, MCCB Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39T1212
Product Name Tantalum Capacitor, Epoxy-Coated, Mccb Series, 0.33 F, 20%, 50 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers