multicomp PRO Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCCB1E336M2ECB

Description
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 25M8474 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp Pro
25M8474
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp Pro 25M8474
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8474
Product Name Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details