multicomp PRO Cap, 47Uf, 16V, Tant, Radial; Capacitance Multicomp Pro MCCB1C476M2DCB

Description
CAP, 47UF, 16V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 16V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 16V, Tant, Radial; Capacitance Multicomp Pro - 25M8467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Radial; Capacitance Multicomp Pro
25M8467
Cap, 47Uf, 16V, Tant, Radial; Capacitance Multicomp Pro 25M8467
CAP, 47UF, 16V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8467
Product Name Cap, 47Uf, 16V, Tant, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details