The Tantalum Capacitor, part number 39T1200, is an epoxy-coated, radial leaded capacitor from the MCCB series, featuring a nominal capacitance of 3.3 F and a capacitance tolerance of ±20%. It operates at a rated voltage of 16 V and is designed for general-purpose applications. The capacitor has an operating temperature range of -55°C to +125°C, with derating above 85°C. It is compliant with RoHS standards and utilizes a non-flammable epoxy resin for enhanced reliability. The leakage current is specified to be no more than 0.01CV [µA] or 0.5µA, whichever is greater. This component is suitable for applications requiring stable performance across a wide temperature range and is characterized by excellent frequency and temperature characteristics.
Tantalum Capacitor, Epoxy-Coated, MCCB Series, 3.3 F, 20%, 16 V, Radial Leaded, 5.1 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 39T1200 |
| Product Name | Tantalum Capacitor, Epoxy-Coated, Mccb Series, 3.3 F, 20%, 16 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor |