The Tantalum Capacitor, Epoxy-Coated, MCCB Series, has a nominal capacitance of 22 µF with a tolerance of ±20%. It operates at a rated voltage of 6.3 V and is designed for general-purpose applications. The capacitor features a temperature range of -55°C to +125°C, with derating above 85°C. It is constructed with a non-flammable epoxy resin, ensuring high reliability and excellent frequency and temperature characteristics. The leakage current is specified to be no more than 0.01CV [µA] or 0.5 µA, whichever is greater. This component is RoHS compliant and has a radial leaded format with a lead spacing of 5.1 mm. The product is suitable for applications requiring stable performance under varying environmental conditions.
Tantalum Capacitor, Epoxy-Coated, MCCB Series, 22 F, 20%, 6.3 V, Radial Leaded, 5.1 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25M8452 |
| Product Name | Tantalum Capacitor, Epoxy-Coated, Mccb Series, 22 F, 20%, 6.3 V, Radial Leaded, 5.1 Mm Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor |