multicomp PRO Tantalum Capacitor, 100Uf, 6.3V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCCB0J107M2ECB

Description
TANTALUM CAPACITOR, 100UF, 6.3V, 2.5 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 100UF, 6.3V, 2.5 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 6.3V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 25M8451 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro
25M8451
Tantalum Capacitor, 100Uf, 6.3V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro 25M8451
TANTALUM CAPACITOR, 100UF, 6.3V, 2.5 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 2.5 OHM, 0.2, RADIAL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8451
Product Name Tantalum Capacitor, 100Uf, 6.3V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers