The Emergency Stop Switch, part number 17AC5489, features a double-pole single-throw (DPST-NO) configuration and is designed for a maximum contact voltage of 30V. It operates with a pull/turn reset mechanism and utilizes screw terminals for secure connections. The switch has a mechanical life exceeding 0.25 million operations and an electrical life of over 0.1 million operations. It is rated for 5A thermal current and has a rated insulation voltage of 300V. The switch is suitable for indoor use with an IP66 rating, indicating protection against dust and water. It can operate in temperatures ranging from -25°C to +55°C and has a storage temperature range of -40°C to +85°C. The device is compliant with RoHS standards, making it suitable for environmentally conscious projects.
EMERGENCY STOP SW, DPST-NO, 30V, SCREW; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 17AC5489 |
| Product Name | Emergency Stop Sw, Dpst-No, 30V, Screw; Contact Configuration Multicomp Pro |
| Actuation Type | Pushbutton |