multicomp PRO Emergency Stop Sw, Spst-Nc, 30V, Screw; Contact Configuration Multicomp Pro MCC2E-BPE01R

Description
EMERGENCY STOP SW, SPST-NC, 30V, SCREW; Contact Configuration:SPST-N C; Switch Operation:Pull to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW, SPST-NC, 30V, SCREW; Contact Configuration:SPST-N C; Switch Operation:Pull to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw, Spst-Nc, 30V, Screw; Contact Configuration Multicomp Pro - 17AC5480 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw, Spst-Nc, 30V, Screw; Contact Configuration Multicomp Pro
17AC5480
Emergency Stop Sw, Spst-Nc, 30V, Screw; Contact Configuration Multicomp Pro 17AC5480
EMERGENCY STOP SW, SPST-NC, 30V, SCREW; Contact Configuration:SPST-N C; Switch Operation:Pull to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

EMERGENCY STOP SW, SPST-NC, 30V, SCREW; Contact Configuration:SPST-NC; Switch Operation:Pull to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 17AC5480
Product Name Emergency Stop Sw, Spst-Nc, 30V, Screw; Contact Configuration Multicomp Pro
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30 mm Trigger Action E-Stop 800T PB - 800TC-TFXLET6AEXX - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details