multicomp PRO Ceramic Capacitor 820Pf, 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCC11B821K3AS6L-RH

Description
CERAMIC CAPACITOR 820PF, 1000V, Y5P, 10%, RADIAL; Capacitance:820pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 820PF, 1000V, Y5P, 10%, RADIAL; Capacitance:820pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 820Pf, 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 80K9109 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf, 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro
80K9109
Ceramic Capacitor 820Pf, 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro 80K9109
CERAMIC CAPACITOR 820PF, 1000V, Y5P, 10%, RADIAL; Capacitance:820pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF, 1000V, Y5P, 10%, RADIAL; Capacitance:820pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9109
Product Name Ceramic Capacitor 820Pf, 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers