multicomp PRO Ceramic Capacitor 5600Pf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCC11B562K3AS6L-RH

Description
CERAMIC CAPACITOR 5600PF 1000V, Y5P, 10%, RADIAL; Capacitance:5600pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5600PF 1000V, Y5P, 10%, RADIAL; Capacitance:5600pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 80K9107 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro
80K9107
Ceramic Capacitor 5600Pf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro 80K9107
CERAMIC CAPACITOR 5600PF 1000V, Y5P, 10%, RADIAL; Capacitance:5600pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 1000V, Y5P, 10%, RADIAL; Capacitance:5600pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:-; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9107
Product Name Ceramic Capacitor 5600Pf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details