CERAMIC CAPACITOR 220PF, 1000V, Y5P, 10%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80K9100 |
| Product Name | Ceramic Capacitor 220Pf, 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.20E-4 microF |