multicomp PRO Ceramic Capacitor 1000Pf, 500V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCC11B102K2HS5L-RH

Description
CERAMIC CAPACITOR 1000PF, 500V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF, 500V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 500V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 80K9095 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 500V, Y5P, 10%, Radial; Capacitance Multicomp Pro
80K9095
Ceramic Capacitor 1000Pf, 500V, Y5P, 10%, Radial; Capacitance Multicomp Pro 80K9095
CERAMIC CAPACITOR 1000PF, 500V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 500V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9095
Product Name Ceramic Capacitor 1000Pf, 500V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers