multicomp PRO Ceramic Capacitor, 4700Pf, 50V, Y5P, Radial; Capacitance Multicomp Pro MCBU8472K6

Description
CERAMIC CAPACITOR, 4700PF, 50V, Y5P, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4700PF, 50V, Y5P, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4700Pf, 50V, Y5P, Radial; Capacitance Multicomp Pro - 97K4339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 50V, Y5P, Radial; Capacitance Multicomp Pro
97K4339
Ceramic Capacitor, 4700Pf, 50V, Y5P, Radial; Capacitance Multicomp Pro 97K4339
CERAMIC CAPACITOR, 4700PF, 50V, Y5P, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 50V, Y5P, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4339
Product Name Ceramic Capacitor, 4700Pf, 50V, Y5P, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers