multicomp PRO Choke, Common Mode, 80Uh, 60Mohm; Rated Current Multicomp Pro MCBS3019P-800U

Description
CHOKE, COMMON MODE, 80UH, 60MOHM; Rated Current:500mA; Inductance:80µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; RoHS Compliant: Yes
Description
CHOKE, COMMON MODE, 80UH, 60MOHM; Rated Current:500mA; Inductance:80µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 80Uh, 60Mohm; Rated Current Multicomp Pro - 36AJ9853 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 80Uh, 60Mohm; Rated Current Multicomp Pro
36AJ9853
Choke, Common Mode, 80Uh, 60Mohm; Rated Current Multicomp Pro 36AJ9853
CHOKE, COMMON MODE, 80UH, 60MOHM; Rated Current:500mA; Inductance:80µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; RoHS Compliant: Yes

CHOKE, COMMON MODE, 80UH, 60MOHM; Rated Current:500mA; Inductance:80µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ9853
Product Name Choke, Common Mode, 80Uh, 60Mohm; Rated Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers