multicomp PRO Choke, Common Mode, 40Uh, 0.5A; Rated Current Multicomp Pro MCBS3019P-400U

Description
CHOKE, COMMON MODE, 40UH, 0.5A; Rated Current:500mA; Inductance:40µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DCRoHS Compliant: Yes
Description
CHOKE, COMMON MODE, 40UH, 0.5A; Rated Current:500mA; Inductance:40µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 40Uh, 0.5A; Rated Current Multicomp Pro - 36AJ9850 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 40Uh, 0.5A; Rated Current Multicomp Pro
36AJ9850
Choke, Common Mode, 40Uh, 0.5A; Rated Current Multicomp Pro 36AJ9850
CHOKE, COMMON MODE, 40UH, 0.5A; Rated Current:500mA; Inductance:40µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DCRoHS Compliant: Yes

CHOKE, COMMON MODE, 40UH, 0.5A; Rated Current:500mA; Inductance:40µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ9850
Product Name Choke, Common Mode, 40Uh, 0.5A; Rated Current Multicomp Pro
Rated Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2094312 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers