multicomp PRO Led Bulb, Barrel Ends/bl43, Red, 1.5W; Lamp Base Type Multicomp Pro MCBL4330SS30DRD

Description
LED BULB, BARREL ENDS/BL43, RED, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Red; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:700nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:123mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BARREL ENDS/BL43, RED, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Red; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:700nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:123mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Barrel Ends/bl43, Red, 1.5W; Lamp Base Type Multicomp Pro - 78T6792 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Barrel Ends/bl43, Red, 1.5W; Lamp Base Type Multicomp Pro
78T6792
Led Bulb, Barrel Ends/bl43, Red, 1.5W; Lamp Base Type Multicomp Pro 78T6792
LED BULB, BARREL ENDS/BL43, RED, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Red; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:700nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:123mA RoHS Compliant: Yes

LED BULB, BARREL ENDS/BL43, RED, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Red; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:700nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:123mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6792
Product Name Led Bulb, Barrel Ends/bl43, Red, 1.5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1301074 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details