multicomp PRO Led Bulb, Barrel Ends/bl43, Green, 1.5W; Lamp Base Type Multicomp Pro MCBL4330SS30DGN

Description
LED BULB, BARREL ENDS/BL43, GREEN, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Green; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:550nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BARREL ENDS/BL43, GREEN, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Green; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:550nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Barrel Ends/bl43, Green, 1.5W; Lamp Base Type Multicomp Pro - 78T6791 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Barrel Ends/bl43, Green, 1.5W; Lamp Base Type Multicomp Pro
78T6791
Led Bulb, Barrel Ends/bl43, Green, 1.5W; Lamp Base Type Multicomp Pro 78T6791
LED BULB, BARREL ENDS/BL43, GREEN, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Green; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:550nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:- RoHS Compliant: Yes

LED BULB, BARREL ENDS/BL43, GREEN, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Green; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:550nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6791
Product Name Led Bulb, Barrel Ends/bl43, Green, 1.5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1713818 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details