multicomp PRO Led Bulb, Barrel Ends/bl43, Cool White, 1.5W; Lamp Base Type Multicomp MCBL4330SS30DCW

Description
LED BULB, BARREL ENDS/BL43, COOL WHITE, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V RoHS Compliant: Yes
Datasheet
Description
LED BULB, BARREL ENDS/BL43, COOL WHITE, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Barrel Ends/bl43, Cool White, 1.5W; Lamp Base Type Multicomp - 78T6790 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Barrel Ends/bl43, Cool White, 1.5W; Lamp Base Type Multicomp
78T6790
Led Bulb, Barrel Ends/bl43, Cool White, 1.5W; Lamp Base Type Multicomp 78T6790
LED BULB, BARREL ENDS/BL43, COOL WHITE, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V RoHS Compliant: Yes

LED BULB, BARREL ENDS/BL43, COOL WHITE, 1.5W; Lamp Base Type:Festoon Barrel Ends; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6790
Product Name Led Bulb, Barrel Ends/bl43, Cool White, 1.5W; Lamp Base Type Multicomp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Miniature Indicator Light - 41172039 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details