multicomp PRO Inductor, 470Uh, 20%, 960Ma; Inductance Multicomp Pro MCBFS7330-471MU

Description
INDUCTOR, 470UH, 20%, 960MA; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:1.08ohm; RoHS Compliant: Yes
Description
INDUCTOR, 470UH, 20%, 960MA; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:1.08ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 20%, 960Ma; Inductance Multicomp Pro - 36AJ9832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 20%, 960Ma; Inductance Multicomp Pro
36AJ9832
Inductor, 470Uh, 20%, 960Ma; Inductance Multicomp Pro 36AJ9832
INDUCTOR, 470UH, 20%, 960MA; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:1.08ohm; RoHS Compliant: Yes

INDUCTOR, 470UH, 20%, 960MA; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.62mm; DC Resistance Max:1.08ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9832
Product Name Inductor, 470Uh, 20%, 960Ma; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
DCR 1.08 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers